Murata Electronics 1uF 250V Capacitor RDER72E105MUB1C13B

Description
Cap Ceramic 1uF 250V X7R 20% Radial 5mm 125°C Bulk Product overview: RDER72E105MUB1C13B from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1uF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1uF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-RDER72E105MUB1C13 B can be used for catalog matching and distributor lookup.
Request a Quote
Description
Cap Ceramic 1uF 250V X7R 20% Radial 5mm 125°C Bulk Product overview: RDER72E105MUB1C13B from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1uF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1uF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-RDER72E105MUB1C13 B can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1uF 250V Capacitor
60-RDER72E105MUB1C13B
1uF 250V Capacitor 60-RDER72E105MUB1C13B
Cap Ceramic 1uF 250V X7R 20% Radial 5mm 125°C Bulk Product overview: RDER72E105MUB1C13B from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1uF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1uF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-RDER72E105MUB1C13 B can be used for catalog matching and distributor lookup.

Cap Ceramic 1uF 250V X7R 20% Radial 5mm 125°C Bulk Product overview: RDER72E105MUB1C13B from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1uF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1uF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-RDER72E105MUB1C13B can be used for catalog matching and distributor lookup.

Supplier's Site
Ceramic Capacitors - RDER72E105MUB1C13B - 1151155-RDER72E105MUB1C13B - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - RDER72E105MUB1C13B
1151155-RDER72E105MUB1C13B
Ceramic Capacitors - RDER72E105MUB1C13B 1151155-RDER72E105MUB1C13B
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1151155-RDER72E105MU B1C13B Packaging: Bulk Termination: Radial Voltage Rating: 250 V Length: 7.7 mm Voltage: 250 V Height - Seated (Max): 14.5034 mm Capacitance: 1 µF Tolerance: 20 % Composition: Ceramic Height: 12.5 mm Width: 12.5 mm Categories: Ceramic Capacitors Case / Package: Radial Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Depth: 4 mm Lead Free: Lead Free Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Voltage Rating (DC): 250 V Lead Pitch: 5 mm Dielectric: X7R Lead Diameter: 500 µm Max Operating Temperature: 125 °C Lead/Base Style: Straight

Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1151155-RDER72E105MUB1C13B
Packaging: Bulk
Termination: Radial
Voltage Rating: 250 V
Length: 7.7 mm
Voltage: 250 V
Height - Seated (Max): 14.5034 mm
Capacitance: 1 µF
Tolerance: 20 %
Composition: Ceramic
Height: 12.5 mm
Width: 12.5 mm
Categories: Ceramic Capacitors
Case / Package: Radial
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Depth: 4 mm
Lead Free: Lead Free
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Voltage Rating (DC): 250 V
Lead Pitch: 5 mm
Dielectric: X7R
Lead Diameter: 500 µm
Max Operating Temperature: 125 °C
Lead/Base Style: Straight

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Capacitors Capacitors
Product Number 60-RDER72E105MUB1C13B 1151155-RDER72E105MUB1C13B
Product Name 1uF 250V Capacitor Ceramic Capacitors - RDER72E105MUB1C13B
Configuration / Form Factor Leaded Capacitor
RoHS Compliant Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/011350 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0103P30DCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details