Murata Electronics Ceramic Capacitors RDER72E105K5B1H03B

Description
1µF ±10% 250V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
1µF ±10% 250V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-16275-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16275-ND
Ceramic Capacitors 490-16275-ND
1µF ±10% 250V Ceramic Capacitor X7R Radial

1µF ±10% 250V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Singapore, Singapore
1UF 250V Capacitor
60-RDER72E105K5B1H03B
1UF 250V Capacitor 60-RDER72E105K5B1H03B
CAP CER 1UF 250V X7R RADIAL Product overview: RDER72E105K5B1H03B from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-RDER72E105K5B1H03 B can be used for catalog matching and distributor lookup.

CAP CER 1UF 250V X7R RADIAL Product overview: RDER72E105K5B1H03B from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-RDER72E105K5B1H03B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, 1Uf, 250V, Mlcc, Radial; Capacitance Murata - 94AC9304 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1Uf, 250V, Mlcc, Radial; Capacitance Murata
94AC9304
Cap, 1Uf, 250V, Mlcc, Radial; Capacitance Murata 94AC9304
CAP, 1UF, 250V, MLCC, RADIAL; Capacitance:1µF; Voltage Rating:250V; Product Range:RDE Series; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:5mm; Operating Temperature RoHS Compliant: Yes

CAP, 1UF, 250V, MLCC, RADIAL; Capacitance:1µF; Voltage Rating:250V; Product Range:RDE Series; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:5mm; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - RDER72E105K5B1H03B - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
RDER72E105K5B1H03B
Capacitors - Ceramic Capacitors RDER72E105K5B1H03B
CAP CER 1UF 250V X7R RADIAL

CAP CER 1UF 250V X7R RADIAL

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-16275-ND 60-RDER72E105K5B1H03B 94AC9304 RDER72E105K5B1H03B
Product Name Ceramic Capacitors 1UF 250V Capacitor Cap, 1Uf, 250V, Mlcc, Radial; Capacitance Murata Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-433-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 240000 microF
View Details
Aluminum Electrolytic Capacitor - 101C153U075EJ2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 15000 microF
View Details
3 suppliers
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details