Murata Power Solutions Ceramic Capacitors RDER72A333K1M1H03A

Description
0.033µF ±10% 100V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
0.033µF ±10% 100V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-9218-3-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-9218-3-ND
Ceramic Capacitors 490-9218-3-ND
0.033µF ±10% 100V Ceramic Capacitor X7R Radial

0.033µF ±10% 100V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Ceramic Capacitors - 490-9218-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-9218-1-ND
Ceramic Capacitors 490-9218-1-ND
0.033µF ±10% 100V Ceramic Capacitor X7R Radial

0.033µF ±10% 100V Ceramic Capacitor X7R Radial

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 1503997 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1503997
MLCCs - Multilayer Ceramic Capacitors 1503997
MLCC Radial 100Vdc 33000pF X7R

MLCC Radial 100Vdc 33000pF X7R

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1504012 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1504012
MLCCs - Multilayer Ceramic Capacitors 1504012
MLCC Radial 100Vdc 33000pF X7R

MLCC Radial 100Vdc 33000pF X7R

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category Capacitors Capacitors
Product Number 490-9218-3-ND 1503997
Product Name Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Chip Capacitor
Applications General Purpose Automotive
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic X7R
Capacitance Range 0.0330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525000390GQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Electronic Capacitor - W3A(WLE series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers