Murata Electronics Ceramic Capacitors RDER72A224K1M1C03A

Description
0.22µF ±10% 100V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
0.22µF ±10% 100V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - RDER72A224K1M1C03A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
RDER72A224K1M1C03A-ND
Ceramic Capacitors RDER72A224K1M1C03A-ND
0.22µF ±10% 100V Ceramic Capacitor X7R Radial

0.22µF ±10% 100V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Ceramic Capacitors - RDER72A224K1M1C03A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
RDER72A224K1M1C03A
Ceramic Capacitors RDER72A224K1M1C03A
CAP CER 0.22UF 100V X7R RADIAL

CAP CER 0.22UF 100V X7R RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number RDER72A224K1M1C03A-ND RDER72A224K1M1C03A
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.2200 microF 0.2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3G(WSS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-446-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 400000 microF
View Details
Film Capacitors - 1908618P - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - M22G102J2-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details