Murata Power Solutions MLCCs - Multilayer Ceramic Capacitors RDER72A222K0M1H03A

Description
MLCC Radial Capacitors 100Vdc 2200pF
Request a Quote Datasheet
Description
MLCC Radial Capacitors 100Vdc 2200pF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 1335734P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1335734P
MLCCs - Multilayer Ceramic Capacitors 1335734P
MLCC Radial Capacitors 100Vdc 2200pF

MLCC Radial Capacitors 100Vdc 2200pF

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1335734 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1335734
MLCCs - Multilayer Ceramic Capacitors 1335734
MLCC Radial Capacitors 100Vdc 2200pF

MLCC Radial Capacitors 100Vdc 2200pF

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1692871 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1692871
MLCCs - Multilayer Ceramic Capacitors 1692871
MLCC Radial Capacitors 100Vdc 2200pF

MLCC Radial Capacitors 100Vdc 2200pF

Supplier's Site
Ceramic Capacitors - 490-9208-3-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-9208-3-ND
Ceramic Capacitors 490-9208-3-ND
2200pF ±10% 100V Ceramic Capacitor X7R Radial

2200pF ±10% 100V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Ceramic Capacitors - 490-9208-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-9208-1-ND
Ceramic Capacitors 490-9208-1-ND
2200pF ±10% 100V Ceramic Capacitor X7R Radial

2200pF ±10% 100V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - RDER72A222K0M1H03A - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
RDER72A222K0M1H03A
Capacitors - Ceramic Capacitors RDER72A222K0M1H03A
CAP CER 2200PF 100V X7R RADIAL

CAP CER 2200PF 100V X7R RADIAL

Supplier's Site
Cap, 2200Pf, 100V, Mlcc, Radial; Capacitance Murata - 94AC9300 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2200Pf, 100V, Mlcc, Radial; Capacitance Murata
94AC9300
Cap, 2200Pf, 100V, Mlcc, Radial; Capacitance Murata 94AC9300
CAP, 2200PF, 100V, MLCC, RADIAL; Capacitance:2200pF; Voltage Rating:100V; Product Range:RDE Series; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:5mm; Operating RoHS Compliant: Yes

CAP, 2200PF, 100V, MLCC, RADIAL; Capacitance:2200pF; Voltage Rating:100V; Product Range:RDE Series; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:5mm; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1335734P 1335734 490-9208-3-ND RDER72A222K0M1H03A 94AC9300
Product Name MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors Cap, 2200Pf, 100V, Mlcc, Radial; Capacitance Murata
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Chip Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded
Technology Multilayer Multilayer Single-Layer
Applications Automotive Automotive General Purpose General Purpose; General Purpose
RoHS Compliant Yes Yes Yes
Operating Temperature -55 C (-67 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-1172-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701212 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-421-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.80E6 microF
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers