Murata Electronics Ceramic Capacitors RDER72A154K2S1H03A

Description
0.15µF ±10% 100V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
0.15µF ±10% 100V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-9205-3-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-9205-3-ND
Ceramic Capacitors 490-9205-3-ND
0.15µF ±10% 100V Ceramic Capacitor X7R Radial

0.15µF ±10% 100V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Ceramic Capacitors - RDER72A154K2S1H03A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
RDER72A154K2S1H03A
Ceramic Capacitors RDER72A154K2S1H03A
CAP CER 0.15UF 100V X7R RADIAL

CAP CER 0.15UF 100V X7R RADIAL

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - RDER72A154K2S1H03A - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
RDER72A154K2S1H03A
Capacitors - Ceramic Capacitors RDER72A154K2S1H03A
CAP CER 0.15UF 100V X7R RADIAL

CAP CER 0.15UF 100V X7R RADIAL

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 490-9205-3-ND RDER72A154K2S1H03A RDER72A154K2S1H03A
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.1500 microF 0.1500 microF 0.1500 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725812 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-411-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Ceramic Capacitors - 0603J0100220JCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details