0.1µF ±10% 100V Ceramic Capacitor X7R Radial
0.1µF ±10% 100V Ceramic Capacitor X7R Radial
CAP, 0.1UF, 100V, MLCC, RADIAL; Capacitance:0.1µF; Voltage Rating:100V; Product Range:RDE Series; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:2.5mm; Operating RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 490-9197-1-ND | 94AC9298 |
| Product Name | Ceramic Capacitors | Cap, 0.1Uf, 100V, Mlcc, Radial; Capacitance Murata |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Radial Leaded |
| Applications | General Purpose | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | |
| Capacitance Range | 0.1000 microF | 0.1000 microF |