Murata Power Solutions Ceramic Capacitors RDER72A104K1M1H03A

Description
0.1µF ±10% 100V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
0.1µF ±10% 100V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-9196-3-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-9196-3-ND
Ceramic Capacitors 490-9196-3-ND
0.1µF ±10% 100V Ceramic Capacitor X7R Radial

0.1µF ±10% 100V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Ceramic Capacitors - 490-9196-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-9196-1-ND
Ceramic Capacitors 490-9196-1-ND
0.1µF ±10% 100V Ceramic Capacitor X7R Radial

0.1µF ±10% 100V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1360096-RDER72A104K1M1H03A - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1360096-RDER72A104K1M1H03A
Capacitors - Ceramic Capacitors 1360096-RDER72A104K1M1H03A
Win Source Part Number: 1360096-RDER72A104K1 M1H03A Category: Capacitors - Ceramic Capacitors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 60 pct. MSL Level: Not Applicable Mfr: Murata Electronics Series: RDE Package / Case: Radial Base Product Number: RDER72A Mounting Type: Through Hole HTSUS: 8532.24.0060 Capacitance: 0.1 µF Tolerance: ±10% Voltage - Rated: 100V Applications: General Purpose Lead Spacing: 0.197" (5.00mm) Size / Dimension: 0.177" L x 0.124" W (4.50mm x 3.15mm) Height - Seated (Max): 0.197" (5.00mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: X7R Lead Style: Formed Leads - Kinked Product Status: Active

Win Source Part Number: 1360096-RDER72A104K1M1H03A
Category: Capacitors - Ceramic Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 60 pct.
MSL Level: Not Applicable
Mfr: Murata Electronics
Series: RDE
Package / Case: Radial
Base Product Number: RDER72A
Mounting Type: Through Hole
HTSUS: 8532.24.0060
Capacitance: 0.1 µF
Tolerance: ±10%
Voltage - Rated: 100V
Applications: General Purpose
Lead Spacing: 0.197" (5.00mm)
Size / Dimension: 0.177" L x 0.124" W (4.50mm x 3.15mm)
Height - Seated (Max): 0.197" (5.00mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: X7R
Lead Style: Formed Leads - Kinked
Product Status: Active

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 1335733P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1335733P
MLCCs - Multilayer Ceramic Capacitors 1335733P
MLCC Radial Capacitors 100Vdc 0.1uF C0G

MLCC Radial Capacitors 100Vdc 0.1uF C0G

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1335733 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1335733
MLCCs - Multilayer Ceramic Capacitors 1335733
MLCC Radial Capacitors 100Vdc 0.1uF C0G

MLCC Radial Capacitors 100Vdc 0.1uF C0G

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1692870 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1692870
MLCCs - Multilayer Ceramic Capacitors 1692870
MLCC Radial Capacitors 100Vdc 0.1uF C0G

MLCC Radial Capacitors 100Vdc 0.1uF C0G

Supplier's Site
Singapore, Singapore
0.1UF 100V Capacitor
60-RDER72A104K1M1H03A
0.1UF 100V Capacitor 60-RDER72A104K1M1H03A
CAP CER 0.1UF 100V X7R RADIAL Product overview: RDER72A104K1M1H03A from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-RDER72A104K1M1H03 A can be used for catalog matching and distributor lookup.

CAP CER 0.1UF 100V X7R RADIAL Product overview: RDER72A104K1M1H03A from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-RDER72A104K1M1H03A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, 0.1Uf, 100V, Mlcc, Radial; Capacitance Murata - 94AC9297 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.1Uf, 100V, Mlcc, Radial; Capacitance Murata
94AC9297
Cap, 0.1Uf, 100V, Mlcc, Radial; Capacitance Murata 94AC9297
CAP, 0.1UF, 100V, MLCC, RADIAL; Capacitance:0.1µF; Voltage Rating:100V; Product Range:RDE Series; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:5mm; Operating Temperature RoHS Compliant: Yes

CAP, 0.1UF, 100V, MLCC, RADIAL; Capacitance:0.1µF; Voltage Rating:100V; Product Range:RDE Series; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:5mm; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - RDER72A104K1M1H03A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
RDER72A104K1M1H03A
Ceramic Capacitors RDER72A104K1M1H03A
CAP CER 0.1UF 100V X7R RADIAL

CAP CER 0.1UF 100V X7R RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-9196-3-ND 1360096-RDER72A104K1M1H03A 1335733P 1335733 60-RDER72A104K1M1H03A 94AC9297 RDER72A104K1M1H03A
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors 0.1UF 100V Capacitor Cap, 0.1Uf, 100V, Mlcc, Radial; Capacitance Murata Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Chip Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded Leaded Capacitor; Through Hole
Applications General Purpose Automotive Automotive General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic X7R Ceramic Composition; Ceramic X7R Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 156XMPL016MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - C11AH101K-8UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details