Murata Power Solutions MLCCs - Multilayer Ceramic Capacitors RDER72A103K0M1H03A

Description
MLCC Radial Capacitors 100Vdc 10000pF
Request a Quote Datasheet
Description
MLCC Radial Capacitors 100Vdc 10000pF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 1335732P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1335732P
MLCCs - Multilayer Ceramic Capacitors 1335732P
MLCC Radial Capacitors 100Vdc 10000pF

MLCC Radial Capacitors 100Vdc 10000pF

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1335732 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1335732
MLCCs - Multilayer Ceramic Capacitors 1335732
MLCC Radial Capacitors 100Vdc 10000pF

MLCC Radial Capacitors 100Vdc 10000pF

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1692869 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1692869
MLCCs - Multilayer Ceramic Capacitors 1692869
MLCC Radial Capacitors 100Vdc 10000pF

MLCC Radial Capacitors 100Vdc 10000pF

Supplier's Site
Ceramic Capacitors - 490-RDER72A103K0M1H03ATB-ND - DigiKey
Thief River Falls, MN, United States
10000pF ±10% 100V Ceramic Capacitor X7R Radial

10000pF ±10% 100V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Ceramic Capacitors - 490-RDER72A103K0M1H03ACT-ND - DigiKey
Thief River Falls, MN, United States
10000pF ±10% 100V Ceramic Capacitor X7R Radial

10000pF ±10% 100V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Ceramic Capacitors - RDER72A103K0M1H03A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
RDER72A103K0M1H03A
Ceramic Capacitors RDER72A103K0M1H03A
CAP CER 10000PF 100V X7R RADIAL

CAP CER 10000PF 100V X7R RADIAL

Supplier's Site Datasheet
Cap, 0.01Uf, 100V, Mlcc, Radial; Capacitance Murata - 94AC9296 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.01Uf, 100V, Mlcc, Radial; Capacitance Murata
94AC9296
Cap, 0.01Uf, 100V, Mlcc, Radial; Capacitance Murata 94AC9296
CAP, 0.01UF, 100V, MLCC, RADIAL; Capacitance:0.01µF; Voltage Rating:100V; Product Range:RDE Series; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:5mm; Operating RoHS Compliant: Yes

CAP, 0.01UF, 100V, MLCC, RADIAL; Capacitance:0.01µF; Voltage Rating:100V; Product Range:RDE Series; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:5mm; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1335732P 1335732 490-RDER72A103K0M1H03ATB-ND RDER72A103K0M1H03A 94AC9296
Product Name MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Cap, 0.01Uf, 100V, Mlcc, Radial; Capacitance Murata
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Chip Capacitor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor; Radial Leaded
Technology Multilayer Multilayer Film Capacitors
Applications Automotive Automotive General Purpose General Purpose
RoHS Compliant Yes Yes Yes
Operating Temperature -55 C (-67 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1727542 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Coin Cell Supercapacitor - SCCA - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
Ceramic Capacitors - 0603J0100392KCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details