The product is a radial leaded multilayer ceramic capacitor (MLCC) with a capacitance of 0.68µF and a rated voltage of 50V. It features a capacitance tolerance of ±10% and is characterized by an X7R dielectric, which provides stable capacitance over a wide temperature range. The operating temperature range for this capacitor is from -55°C to 125°C, making it suitable for various applications that require reliability in extreme conditions. The lead spacing is 5.0mm, with a lead diameter of 0.5mm. This component is compliant with RoHS standards, indicating it is lead-free and halogen-free. The capacitor is packaged in an ammo pack with a minimum quantity of 2000 units.
0.68µF ±10% 50V Ceramic Capacitor X7R Radial
0.68µF ±10% 50V Ceramic Capacitor X7R Radial
Murata RDER71H684K2M1H03A
CAP, 0.68UF, 50V, MLCC, RADIAL; Capacitance:0.68µF; Voltage Rating:50V; Product Range:RDE Series; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:5mm; Operating Temperature RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 490-9190-1-ND | 1335730 | 94AC9294 |
| Product Name | Ceramic Capacitors | MLCCs - Multilayer Ceramic Capacitors | Cap, 0.68Uf, 50V, Mlcc, Radial; Capacitance Murata |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Leaded Capacitor; Radial Leaded |
| Applications | General Purpose | Automotive | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition; Ceramic X7R | |
| Capacitance Range | 0.6800 microF | 0.6800 microF |