Murata Power Solutions MLCCs - Multilayer Ceramic Capacitors RDER71H473K0M1H03A

Description
MLCC Radial Capacitors 50Vdc 47000pF
Request a Quote Datasheet
Description
MLCC Radial Capacitors 50Vdc 47000pF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 1335727P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1335727P
MLCCs - Multilayer Ceramic Capacitors 1335727P
MLCC Radial Capacitors 50Vdc 47000pF

MLCC Radial Capacitors 50Vdc 47000pF

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1335727 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1335727
MLCCs - Multilayer Ceramic Capacitors 1335727
MLCC Radial Capacitors 50Vdc 47000pF

MLCC Radial Capacitors 50Vdc 47000pF

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1692863 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1692863
MLCCs - Multilayer Ceramic Capacitors 1692863
MLCC Radial Capacitors 50Vdc 47000pF

MLCC Radial Capacitors 50Vdc 47000pF

Supplier's Site
Ceramic Capacitors - 490-9180-3-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-9180-3-ND
Ceramic Capacitors 490-9180-3-ND
0.047µF ±10% 50V Ceramic Capacitor X7R Radial

0.047µF ±10% 50V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Ceramic Capacitors - 490-9180-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-9180-1-ND
Ceramic Capacitors 490-9180-1-ND
0.047µF ±10% 50V Ceramic Capacitor X7R Radial

0.047µF ±10% 50V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Cap, 0.047Uf, 50V, Mlcc, Radial; Capacitance Murata - 94AC9292 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.047Uf, 50V, Mlcc, Radial; Capacitance Murata
94AC9292
Cap, 0.047Uf, 50V, Mlcc, Radial; Capacitance Murata 94AC9292
CAP, 0.047UF, 50V, MLCC, RADIAL; Capacitance:0.047µF; Voltage Rating:50V; Product Range:RDE Series; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:5mm; Operating RoHS Compliant: Yes

CAP, 0.047UF, 50V, MLCC, RADIAL; Capacitance:0.047µF; Voltage Rating:50V; Product Range:RDE Series; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:5mm; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1335727P 1335727 490-9180-3-ND 94AC9292
Product Name MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Cap, 0.047Uf, 50V, Mlcc, Radial; Capacitance Murata
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Chip Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded
Technology Multilayer Multilayer
Applications Automotive Automotive General Purpose
RoHS Compliant Yes Yes Yes
Operating Temperature -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-413-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 170000 microF
View Details
Capacitors for suppressing power supply electromagnetic interference - W63(MKPR series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Aluminum Electrolytic Capacitors - 2002-101872U040AD2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers