Murata Power Solutions MLCCs - Multilayer Ceramic Capacitors RDER71H334K1M1H03A

Description
MLCC Radial Capacitors 50Vdc 0.33uF C0G
Request a Quote Datasheet
Description
MLCC Radial Capacitors 50Vdc 0.33uF C0G
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 1335726P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1335726P
MLCCs - Multilayer Ceramic Capacitors 1335726P
MLCC Radial Capacitors 50Vdc 0.33uF C0G

MLCC Radial Capacitors 50Vdc 0.33uF C0G

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1335726 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1335726
MLCCs - Multilayer Ceramic Capacitors 1335726
MLCC Radial Capacitors 50Vdc 0.33uF C0G

MLCC Radial Capacitors 50Vdc 0.33uF C0G

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1692862 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1692862
MLCCs - Multilayer Ceramic Capacitors 1692862
MLCC Radial Capacitors 50Vdc 0.33uF C0G

MLCC Radial Capacitors 50Vdc 0.33uF C0G

Supplier's Site
Ceramic Capacitors - 490-9172-3-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-9172-3-ND
Ceramic Capacitors 490-9172-3-ND
0.33µF ±10% 50V Ceramic Capacitor X7R Radial

0.33µF ±10% 50V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Ceramic Capacitors - 490-9172-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-9172-1-ND
Ceramic Capacitors 490-9172-1-ND
0.33µF ±10% 50V Ceramic Capacitor X7R Radial

0.33µF ±10% 50V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Cap, 0.33Uf, 50V, Mlcc, Radial; Capacitance Murata - 94AC9291 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.33Uf, 50V, Mlcc, Radial; Capacitance Murata
94AC9291
Cap, 0.33Uf, 50V, Mlcc, Radial; Capacitance Murata 94AC9291
CAP, 0.33UF, 50V, MLCC, RADIAL; Capacitance:0.33µF; Voltage Rating:50V; Product Range:RDE Series; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:5mm; Operating Temperature RoHS Compliant: Yes

CAP, 0.33UF, 50V, MLCC, RADIAL; Capacitance:0.33µF; Voltage Rating:50V; Product Range:RDE Series; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:5mm; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1335726P 1335726 490-9172-3-ND 94AC9291
Product Name MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Cap, 0.33Uf, 50V, Mlcc, Radial; Capacitance Murata
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Chip Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded
Technology Multilayer Multilayer
Applications Automotive Automotive General Purpose
RoHS Compliant Yes Yes Yes
Operating Temperature -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701109 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101292U050AB1B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0402B103K100NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details