Murata Electronics Ceramic Capacitors RDER71H332K0P1H03B

Description
3300pF ±10% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
3300pF ±10% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-8839-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-8839-ND
Ceramic Capacitors 490-8839-ND
3300pF ±10% 50V Ceramic Capacitor X7R Radial

3300pF ±10% 50V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Ceramic Capacitors - RDER71H332K0P1H03B - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
RDER71H332K0P1H03B
Ceramic Capacitors RDER71H332K0P1H03B
CAP CER 3300PF 50V X7R RADIAL

CAP CER 3300PF 50V X7R RADIAL

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - Leaded
RDER71H332K0P1H03B
Capacitors >> Multilayer Ceramic Capacitors MLCC - Leaded RDER71H332K0P1H03B
±10% 50V 3.3nF X7R Plugin,P=2.5mm Multilayer Ceramic Capacitors MLCC - Leaded ROHS

±10% 50V 3.3nF X7R Plugin,P=2.5mm Multilayer Ceramic Capacitors MLCC - Leaded ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors
Product Number 490-8839-ND RDER71H332K0P1H03B RDER71H332K0P1H03B
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors >> Multilayer Ceramic Capacitors MLCC - Leaded
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C294U025DE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050521500471GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1913042 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details