Murata Power Solutions MLCCs - Multilayer Ceramic Capacitors RDER71H225K2M1H03A

Description
MLCC Radial 50Vdc 2.2uF X7R
Request a Quote Datasheet
Description
MLCC Radial 50Vdc 2.2uF X7R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 1503991 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1503991
MLCCs - Multilayer Ceramic Capacitors 1503991
MLCC Radial 50Vdc 2.2uF X7R

MLCC Radial 50Vdc 2.2uF X7R

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1504032 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1504032
MLCCs - Multilayer Ceramic Capacitors 1504032
MLCC Radial 50Vdc 2.2uF X7R

MLCC Radial 50Vdc 2.2uF X7R

Supplier's Site
Ceramic Capacitors - 490-9164-3-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-9164-3-ND
Ceramic Capacitors 490-9164-3-ND
2.2µF ±10% 50V Ceramic Capacitor X7R Radial

2.2µF ±10% 50V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Ceramic Capacitors - 490-9164-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-9164-1-ND
Ceramic Capacitors 490-9164-1-ND
2.2µF ±10% 50V Ceramic Capacitor X7R Radial

2.2µF ±10% 50V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Cap, 2.2Uf, 50V, Mlcc, Radial; Capacitance Murata - 94AC9288 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2.2Uf, 50V, Mlcc, Radial; Capacitance Murata
94AC9288
Cap, 2.2Uf, 50V, Mlcc, Radial; Capacitance Murata 94AC9288
CAP, 2.2UF, 50V, MLCC, RADIAL; Capacitance:2.2µF; Voltage Rating:50V; Product Range:RDE Series; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:5mm; Operating Temperature RoHS Compliant: Yes

CAP, 2.2UF, 50V, MLCC, RADIAL; Capacitance:2.2µF; Voltage Rating:50V; Product Range:RDE Series; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:5mm; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 1503991 490-9164-3-ND 94AC9288
Product Name MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Cap, 2.2Uf, 50V, Mlcc, Radial; Capacitance Murata
Configuration / Form Factor Leaded Capacitor; Chip Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded
Technology Multilayer
Applications Automotive General Purpose
RoHS Compliant Yes Yes
Electrostatic Capacitors Ceramic Composition; Ceramic X7R Ceramic Composition
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-380LX122M180J052 - New Yorker Electronics Co., Inc.
Specs
Capacitance Type Fixed
Operating Temperature 85 C (185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Aluminium Capacitors - 1701256 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details