0.22µF ±10% 50V Ceramic Capacitor X7R Radial
0.22µF ±10% 50V Ceramic Capacitor X7R Radial
Murata RDE radial leaded capacitors are designed for commercial applications. The multilayer ceramic capacitors are small but have a large capacitance, low ESR characteristics for high frequency. Coated with epoxy resin with tin/copper radial leads.
Commercial Electronics. Consumer electronics. White goods
Capacitance = 220nF
Voltage = 50V dc
Package/Case = Ammo
Dielectric = X7R
Tolerance = ±10%
Dimensions = 4.5 x 3.15 x 3.5mm
Length = 4.5mm
Depth = 3.15mm
Height = 3.5mm
Series = RDE
Delivery on production packaging - Box. This product is non-returnable.
Murata RDE radial leaded capacitors are designed for commercial applications. The multilayer ceramic capacitors are small but have a large capacitance, low ESR characteristics for high frequency. Coated with epoxy resin with tin/copper radial leads.
Commercial Electronics. Consumer electronics. White goods
Capacitance = 220nF
Voltage = 50V dc
Package/Case = Ammo
Dielectric = X7R
Tolerance = ±10%
Dimensions = 4.5 x 3.15 x 3.5mm
Length = 4.5mm
Depth = 3.15mm
Height = 3.5mm
Series = RDE
CAP, 0.22UF, 50V, MLCC, RADIAL; Capacitance:0.22µF; Voltage Rating:50V; Product Range:RDE Series; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:5mm; Operating Temperature RoHS Compliant: Yes
DigiKey | RS Components, Ltd. | Newark, An Avnet Company | |
---|---|---|---|
Product Category | Capacitors | Capacitors | Capacitors |
Product Number | 490-9162-3-ND | 1335724P | 94AC9286 |
Product Name | Ceramic Capacitors | Cap, 0.22Uf, 50V, Mlcc, Radial; Capacitance Murata | |
Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Radial Leaded | |
Applications | General Purpose | ||
Operating Temperature | -55 to 125 C (-67 to 257 F) | ||
Electrostatic Capacitors | Ceramic Composition | Ceramic Composition; Ceramic X7R | |
Capacitance Range | 0.2200 microF | 0.2200 microF | 0.2200 microF |