CAP CER 0.015UF 50V X7R RADIAL
0.015µF ±10% 50V Ceramic Capacitor X7R Radial
0.015µF ±10% 50V Ceramic Capacitor X7R Radial
Murata RDE radial leaded capacitors are designed for commercial applications. The multilayer ceramic capacitors are small but have a large capacitance, low ESR characteristics for high frequency. Coated with epoxy resin with tin/copper radial leads.
Commercial Electronics. Consumer electronics. White goods
Capacitance = 15nF
Voltage = 50V dc
Package/Case = Ammo
Dielectric = X7R
Tolerance = ±10%
Dimensions = 4 x 2.5 x 3.5mm
Length = 4mm
Depth = 2.5mm
Height = 3.5mm
Series = RDE
Delivery on production packaging - Box. This product is non-returnable.
Murata RDE radial leaded capacitors are designed for commercial applications. The multilayer ceramic capacitors are small but have a large capacitance, low ESR characteristics for high frequency. Coated with epoxy resin with tin/copper radial leads.
Commercial Electronics. Consumer electronics. White goods
Capacitance = 15nF
Voltage = 50V dc
Package/Case = Ammo
Dielectric = X7R
Tolerance = ±10%
Dimensions = 4 x 2.5 x 3.5mm
Length = 4mm
Depth = 2.5mm
Height = 3.5mm
Series = RDE
Acme Chip Technology Co., Limited | DigiKey | RS Components, Ltd. | |
---|---|---|---|
Product Category | Capacitors | Capacitors | Capacitors |
Product Number | RDER71H153K0M1H03A | 490-9150-1-ND | 1335721P |
Product Name | Capacitors - Ceramic Capacitors | Ceramic Capacitors | |
Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
Technology | Single-Layer | Multilayer | |
Applications | General Purpose; General Purpose | General Purpose | |
Capacitance Type | Fixed | Fixed | |
Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |