Murata RDE radial leaded capacitors are designed for commercial applications. The multilayer ceramic capacitors are small but have a large capacitance, low ESR characteristics for high frequency. Coated with epoxy resin with tin/copper radial leads.
Commercial Electronics. Consumer electronics. White goods
Capacitance = 100nF
Voltage = 50V dc
Mounting Type = Through Hole
Dielectric = X7R
Tolerance = ±10%
Dimensions = 4 x 2.5 x 3.5mm
Length = 4mm
Depth = 2.5mm
Height = 3.5mm
Series = RDE
RS Components, Ltd. | |
---|---|
Product Category | Capacitors |
Product Number | 7899248 |
Configuration / Form Factor | Chip Capacitor |
Technology | Multilayer |
Capacitance Type | Fixed |
Electrostatic Capacitors | Ceramic Composition; Ceramic X7R |