Murata Electronics Capacitors - Ceramic Capacitors RDER71H103K0K1H03B

Description
Win Source Part Number: 961339-RDER71H103K0K 1H03B Category: Capacitors>Ceramic Capacitors Series: RDE Package: Bulk Applications: General Purpose Height - Seated (Max): 0.236" (6.00mm) Standard Package: 500 Capacitance: 10000 pF Tolerance: ±10% Voltage - Rated: 50V Temperature Coefficient: X7R Lead Spacing: 0.197" (5.00mm) Lead Style: Formed Leads - Kinked Mounting Type: Through Hole Package / Case: Radial Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.157" L x 0.098" W (4.00mm x 2.50mm) Alternative Parts (Cross-Reference): RPER71H103K2K1A03B; RCER71H103K0DBH03A; RCER71H103K0A2H03B; C322C103K5R5TA; C317C103K5R5TA7301; C320C103K5R5TA; ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: Not Applicable HTSUS: 8532.24.0060 Mfr: Murata Electronics Other Names: 490-8812 Base Product Number: RDER71H
Request a Quote Datasheet
Description
Win Source Part Number: 961339-RDER71H103K0K 1H03B Category: Capacitors>Ceramic Capacitors Series: RDE Package: Bulk Applications: General Purpose Height - Seated (Max): 0.236" (6.00mm) Standard Package: 500 Capacitance: 10000 pF Tolerance: ±10% Voltage - Rated: 50V Temperature Coefficient: X7R Lead Spacing: 0.197" (5.00mm) Lead Style: Formed Leads - Kinked Mounting Type: Through Hole Package / Case: Radial Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.157" L x 0.098" W (4.00mm x 2.50mm) Alternative Parts (Cross-Reference): RPER71H103K2K1A03B; RCER71H103K0DBH03A; RCER71H103K0A2H03B; C322C103K5R5TA; C317C103K5R5TA7301; C320C103K5R5TA; ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: Not Applicable HTSUS: 8532.24.0060 Mfr: Murata Electronics Other Names: 490-8812 Base Product Number: RDER71H
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Ceramic Capacitors - 961339-RDER71H103K0K1H03B - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
961339-RDER71H103K0K1H03B
Capacitors - Ceramic Capacitors 961339-RDER71H103K0K1H03B
Win Source Part Number: 961339-RDER71H103K0K 1H03B Category: Capacitors>Ceramic Capacitors Series: RDE Package: Bulk Applications: General Purpose Height - Seated (Max): 0.236" (6.00mm) Standard Package: 500 Capacitance: 10000 pF Tolerance: ±10% Voltage - Rated: 50V Temperature Coefficient: X7R Lead Spacing: 0.197" (5.00mm) Lead Style: Formed Leads - Kinked Mounting Type: Through Hole Package / Case: Radial Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.157" L x 0.098" W (4.00mm x 2.50mm) Alternative Parts (Cross-Reference): RPER71H103K2K1A03B; RCER71H103K0DBH03A; RCER71H103K0A2H03B; C322C103K5R5TA; C317C103K5R5TA7301; C320C103K5R5TA; ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: Not Applicable HTSUS: 8532.24.0060 Mfr: Murata Electronics Other Names: 490-8812 Base Product Number: RDER71H

Win Source Part Number: 961339-RDER71H103K0K1H03B
Category: Capacitors>Ceramic Capacitors
Series: RDE
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 0.236" (6.00mm)
Standard Package: 500
Capacitance: 10000 pF
Tolerance: ±10%
Voltage - Rated: 50V
Temperature Coefficient: X7R
Lead Spacing: 0.197" (5.00mm)
Lead Style: Formed Leads - Kinked
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.157" L x 0.098" W (4.00mm x 2.50mm)
Alternative Parts (Cross-Reference): RPER71H103K2K1A03B; RCER71H103K0DBH03A; RCER71H103K0A2H03B; C322C103K5R5TA; C317C103K5R5TA7301; C320C103K5R5TA;
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: Not Applicable
HTSUS: 8532.24.0060
Mfr: Murata Electronics
Other Names: 490-8812
Base Product Number: RDER71H

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 1902926 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1902926
MLCCs - Multilayer Ceramic Capacitors 1902926
MLCC Radial 10000pF 50Vdc X7R

MLCC Radial 10000pF 50Vdc X7R

Supplier's Site
Ceramic Capacitors - 490-8812-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-8812-ND
Ceramic Capacitors 490-8812-ND
10000pF ±10% 50V Ceramic Capacitor X7R Radial

10000pF ±10% 50V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Singapore, Singapore
10000PF 50V Capacitor
60-RDER71H103K0K1H03B
10000PF 50V Capacitor 60-RDER71H103K0K1H03B
CAP CER 10000PF 50V X7R RADIAL Product overview: RDER71H103K0K1H03B from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-RDER71H103K0K1H03 B can be used for catalog matching and distributor lookup.

CAP CER 10000PF 50V X7R RADIAL Product overview: RDER71H103K0K1H03B from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-RDER71H103K0K1H03B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 961339-RDER71H103K0K1H03B 1902926 490-8812-ND 60-RDER71H103K0K1H03B
Product Name Capacitors - Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors 10000PF 50V Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic X7R Ceramic Composition Ceramic Composition
Capacitance Range 0.0100 microF 0.0100 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C173U063EB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details