Murata Power Solutions 1000PF 50V Capacitor RDER71H102K0M1H03A

Description
CAP CER 1000PF 50V X7R RADIAL Product overview: RDER71H102K0M1H03A from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-RDER71H102K0M1H03 A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 1000PF 50V X7R RADIAL Product overview: RDER71H102K0M1H03A from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-RDER71H102K0M1H03 A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1000PF 50V Capacitor
60-RDER71H102K0M1H03A
1000PF 50V Capacitor 60-RDER71H102K0M1H03A
CAP CER 1000PF 50V X7R RADIAL Product overview: RDER71H102K0M1H03A from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-RDER71H102K0M1H03 A can be used for catalog matching and distributor lookup.

CAP CER 1000PF 50V X7R RADIAL Product overview: RDER71H102K0M1H03A from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-RDER71H102K0M1H03A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1360083-RDER71H102K0M1H03A - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1360083-RDER71H102K0M1H03A
Capacitors - Ceramic Capacitors 1360083-RDER71H102K0M1H03A
Win Source Part Number: 1360083-RDER71H102K0 M1H03A Category: Capacitors - Ceramic Capacitors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 55 pct. MSL Level: Not Applicable Mfr: Murata Electronics Series: RDE Package / Case: Radial Base Product Number: RDER71H Mounting Type: Through Hole HTSUS: 8532.24.0060 Capacitance: 1000 pF Tolerance: ±10% Voltage - Rated: 50V Applications: General Purpose Lead Spacing: 0.197" (5.00mm) Size / Dimension: 0.157" L x 0.098" W (4.00mm x 2.50mm) Height - Seated (Max): 0.236" (6.00mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: X7R Product Status: Active

Win Source Part Number: 1360083-RDER71H102K0M1H03A
Category: Capacitors - Ceramic Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 55 pct.
MSL Level: Not Applicable
Mfr: Murata Electronics
Series: RDE
Package / Case: Radial
Base Product Number: RDER71H
Mounting Type: Through Hole
HTSUS: 8532.24.0060
Capacitance: 1000 pF
Tolerance: ±10%
Voltage - Rated: 50V
Applications: General Purpose
Lead Spacing: 0.197" (5.00mm)
Size / Dimension: 0.157" L x 0.098" W (4.00mm x 2.50mm)
Height - Seated (Max): 0.236" (6.00mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: X7R
Product Status: Active

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 1335717P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1335717P
MLCCs - Multilayer Ceramic Capacitors 1335717P
MLCC Radial Capacitors 100Vdc 1000pf

MLCC Radial Capacitors 100Vdc 1000pf

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1335717 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1335717
MLCCs - Multilayer Ceramic Capacitors 1335717
MLCC Radial Capacitors 100Vdc 1000pf

MLCC Radial Capacitors 100Vdc 1000pf

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1692853 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1692853
MLCCs - Multilayer Ceramic Capacitors 1692853
MLCC Radial Capacitors 100Vdc 1000pf

MLCC Radial Capacitors 100Vdc 1000pf

Supplier's Site
Ceramic Capacitors - 490-9140-3-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-9140-3-ND
Ceramic Capacitors 490-9140-3-ND
1000pF ±10% 50V Ceramic Capacitor X7R Radial

1000pF ±10% 50V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Ceramic Capacitors - 490-9140-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-9140-1-ND
Ceramic Capacitors 490-9140-1-ND
1000pF ±10% 50V Ceramic Capacitor X7R Radial

1000pF ±10% 50V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Ceramic Capacitors - RDER71H102K0M1H03A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
RDER71H102K0M1H03A
Ceramic Capacitors RDER71H102K0M1H03A
CAP CER 1000PF 50V X7R RADIAL

CAP CER 1000PF 50V X7R RADIAL

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-RDER71H102K0M1H03A 1360083-RDER71H102K0M1H03A 1335717P 1335717 490-9140-3-ND RDER71H102K0M1H03A
Product Name 1000PF 50V Capacitor Capacitors - Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Chip Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
RoHS Compliant Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic X7R Ceramic Composition; Ceramic X7R Ceramic Composition Ceramic Composition
Capacitance Range 1.00E-3 microF 1.00E-3 microF 1.00E-3 microF 1.00E-3 microF
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Film Capacitors - 1725923 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details