Murata Electronics Ceramic Capacitors RDER71E104K0P1H03B

Description
0.1µF ±10% 25V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
0.1µF ±10% 25V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-8809-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-8809-ND
Ceramic Capacitors 490-8809-ND
0.1µF ±10% 25V Ceramic Capacitor X7R Radial

0.1µF ±10% 25V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Ceramic Capacitors - RDER71E104K0P1H03B - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
RDER71E104K0P1H03B
Ceramic Capacitors RDER71E104K0P1H03B
CAP CER 0.1UF 25V X7R RADIAL

CAP CER 0.1UF 25V X7R RADIAL

Supplier's Site Datasheet
Cap, 0.1Uf, 25V, Mlcc, Radial; Capacitance Murata - 22AJ2213 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.1Uf, 25V, Mlcc, Radial; Capacitance Murata
22AJ2213
Cap, 0.1Uf, 25V, Mlcc, Radial; Capacitance Murata 22AJ2213
CAP, 0.1UF, 25V, MLCC, RADIAL; Capacitance:0.1µF; Voltage Rating:25V; Product Range:RDE Series; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:2.5mm; Operating Temperature RoHS Compliant: Yes

CAP, 0.1UF, 25V, MLCC, RADIAL; Capacitance:0.1µF; Voltage Rating:25V; Product Range:RDE Series; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:2.5mm; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 490-8809-ND RDER71E104K0P1H03B 22AJ2213
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 0.1Uf, 25V, Mlcc, Radial; Capacitance Murata
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor; Radial Leaded
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - CK06BX474K - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-449-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 900000 microF
View Details
Film Capacitors - 1854589 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details