Murata Electronics Ceramic Capacitors RDER71E104K0K1H03B

Description
0.1µF ±10% 25V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
0.1µF ±10% 25V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-8808-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-8808-ND
Ceramic Capacitors 490-8808-ND
0.1µF ±10% 25V Ceramic Capacitor X7R Radial

0.1µF ±10% 25V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Cap, 0.1Uf, 25V, Mlcc, Radial; Capacitance Murata - 94AC9277 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.1Uf, 25V, Mlcc, Radial; Capacitance Murata
94AC9277
Cap, 0.1Uf, 25V, Mlcc, Radial; Capacitance Murata 94AC9277
CAP, 0.1UF, 25V, MLCC, RADIAL; Capacitance:0.1µF; Voltage Rating:25V; Product Range:RDE Series; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:5mm; Operating Temperature RoHS Compliant: Yes

CAP, 0.1UF, 25V, MLCC, RADIAL; Capacitance:0.1µF; Voltage Rating:25V; Product Range:RDE Series; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:5mm; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 490-8808-ND 94AC9277
Product Name Ceramic Capacitors Cap, 0.1Uf, 25V, Mlcc, Radial; Capacitance Murata
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Radial Leaded
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C1210C104M5UACB-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1608-0603F0500560GCTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details