1.5µF ±20% 50V Ceramic Capacitor Z5U Radial
| DigiKey | |
|---|---|
| Product Category | Capacitors |
| Product Number | 490-5392-ND |
| Product Name | Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Applications | General Purpose |
| Operating Temperature | 10 to 85 C (50 to 185 F) |
| Electrostatic Capacitors | Ceramic Composition |
| Capacitance Range | 1.5 microF |