Murata Power Solutions Ceramic Capacitors RDED72W125MUB1H03B

Description
CAP
Request a Quote Datasheet
Description
CAP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-RDED72W125MUB1H03B-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-RDED72W125MUB1H03B-ND
Ceramic Capacitors 490-RDED72W125MUB1H03B-ND
CAP

CAP

Buy Now Datasheet
Cap, 1.2Μf, 450V, 20%, X7T; Capacitance Murata - 78Y9536 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1.2Μf, 450V, 20%, X7T; Capacitance Murata
78Y9536
Cap, 1.2Μf, 450V, 20%, X7T; Capacitance Murata 78Y9536
CAP, 1.2µF, 450V, 20%, X7T; Capacitance:1.2µF; Voltage Rating:450V; Product Range:RDE Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7T; Lead Spacing:5mm; Operating Temperature RoHS Compliant: Yes

CAP, 1.2µF, 450V, 20%, X7T; Capacitance:1.2µF; Voltage Rating:450V; Product Range:RDE Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7T; Lead Spacing:5mm; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 490-RDED72W125MUB1H03B-ND 78Y9536
Product Name Ceramic Capacitors Cap, 1.2Μf, 450V, 20%, X7T; Capacitance Murata
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Radial Leaded
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-1190-6-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-425-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 160000 microF
View Details