1µF ±20% 450V Ceramic Capacitor X7T Radial
LEADED MLCC FOR GENERAL PURPOSE Product overview: RDED72W105MUB1H03B from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-RDED72W105MUB1H03
Win Source Part Number: 1355086-RDED72W105MU
Category: Capacitors - Ceramic Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 54 pct.
MSL Level: Not Applicable
Mfr: Murata Electronics
Series: RDE
Package: Bulk
Product Status: Active
Package / Case: Radial
Mounting Type: Through Hole
HTSUS: 8532.24.0020
Capacitance: 1 µF
Tolerance: ±20%
Voltage - Rated: 450V
Applications: General Purpose
Lead Spacing: 0.197" (5.00mm)
Size / Dimension: 0.303" L x 0.177" W (7.70mm x 4.50mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: X7T
Thickness (Max): 0.571" (14.50mm)
Lead Style: Straight
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 490-RDED72W105MUB1H03B-ND | 60-RDED72W105MUB1H03B | 1355086-RDED72W105MUB1H03B |
| Product Name | Ceramic Capacitors | Capacitor | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Applications | General Purpose | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |