Murata Power Solutions Ceramic Capacitors RDED72J224K5B1H03B

Description
CAP
Request a Quote Datasheet
Description
CAP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-RDED72J224K5B1H03B-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-RDED72J224K5B1H03B-ND
Ceramic Capacitors 490-RDED72J224K5B1H03B-ND
CAP

CAP

Buy Now Datasheet
Cap, 0.22Uf, 630V, Mlcc, Radial; Capacitance Murata - 51AK1892 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.22Uf, 630V, Mlcc, Radial; Capacitance Murata
51AK1892
Cap, 0.22Uf, 630V, Mlcc, Radial; Capacitance Murata 51AK1892
CAP, 0.22UF, 630V, MLCC, RADIAL; Capacitance:0.22µF; Voltage Rating:630V; Product Range:RDE Series; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7T; Lead Spacing:5mm; Operating RoHS Compliant: Yes

CAP, 0.22UF, 630V, MLCC, RADIAL; Capacitance:0.22µF; Voltage Rating:630V; Product Range:RDE Series; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7T; Lead Spacing:5mm; Operating RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 490-RDED72J224K5B1H03B-ND 51AK1892
Product Name Ceramic Capacitors Cap, 0.22Uf, 630V, Mlcc, Radial; Capacitance Murata
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Radial Leaded
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Safety Ceramic Capacitors - WYD(X1Y1 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics, and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - M39014/021355 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Ceramic Capacitors - 0603J0100560FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers