Murata Electronics Ceramic Capacitors RDED72E225MUB1H03B

Description
2.2µF ±20% 250V Ceramic Capacitor X7T Radial
Request a Quote Datasheet
Description
2.2µF ±20% 250V Ceramic Capacitor X7T Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-RDED72E225MUB1H03BTR-ND - DigiKey
Thief River Falls, MN, United States
2.2µF ±20% 250V Ceramic Capacitor X7T Radial

2.2µF ±20% 250V Ceramic Capacitor X7T Radial

Buy Now Datasheet
Ceramic Capacitors - RDED72E225MUB1H03B - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
RDED72E225MUB1H03B
Ceramic Capacitors RDED72E225MUB1H03B
CAP CER 2.2UF 250V X7T RADIAL

CAP CER 2.2UF 250V X7T RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 490-RDED72E225MUB1H03BTR-ND RDED72E225MUB1H03B
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3P(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Automotive; Power Supply
View Details
Power Line Filter, 1 Phase, 10A, 2100Ua; Filter Applications Schurter - 86H4882 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Film Capacitors - 1943393 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details