Murata Power Solutions Ceramic Capacitors RDEC71H475K2M1H03A

Description
4.7µF ±10% 50V Ceramic Capacitor X7S Radial
Request a Quote Datasheet
Description
4.7µF ±10% 50V Ceramic Capacitor X7S Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-16959-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16959-1-ND
Ceramic Capacitors 490-16959-1-ND
4.7µF ±10% 50V Ceramic Capacitor X7S Radial

4.7µF ±10% 50V Ceramic Capacitor X7S Radial

Buy Now Datasheet
Ceramic Capacitors - 490-16959-3-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16959-3-ND
Ceramic Capacitors 490-16959-3-ND
4.7µF ±10% 50V Ceramic Capacitor X7S Radial

4.7µF ±10% 50V Ceramic Capacitor X7S Radial

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 1503989 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1503989
MLCCs - Multilayer Ceramic Capacitors 1503989
MLCC Radial 50Vdc 4.7uF X7S

MLCC Radial 50Vdc 4.7uF X7S

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1504030 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1504030
MLCCs - Multilayer Ceramic Capacitors 1504030
MLCC Radial 50Vdc 4.7uF X7S

MLCC Radial 50Vdc 4.7uF X7S

Supplier's Site
Cap, 4.7Uf, 50V, Mlcc, Radial; Capacitance Murata - 94AC9276 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4.7Uf, 50V, Mlcc, Radial; Capacitance Murata
94AC9276
Cap, 4.7Uf, 50V, Mlcc, Radial; Capacitance Murata 94AC9276
CAP, 4.7UF, 50V, MLCC, RADIAL; Capacitance:4.7µF; Voltage Rating:50V; Product Range:RDE Series; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7S; Lead Spacing:5mm; Operating Temperature RoHS Compliant: Yes

CAP, 4.7UF, 50V, MLCC, RADIAL; Capacitance:4.7µF; Voltage Rating:50V; Product Range:RDE Series; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7S; Lead Spacing:5mm; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 490-16959-1-ND 1503989 94AC9276
Product Name Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Cap, 4.7Uf, 50V, Mlcc, Radial; Capacitance Murata
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Chip Capacitor Leaded Capacitor; Radial Leaded
Applications General Purpose Automotive
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Threaded Hole Type DC-Link Capacitor - WLS series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Frequency inverter servos, inverter welding machines and more.
Capacitance Range 1 to 250 microF
WVDC 500 to 2000 volts
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C133U030AA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers