Murata Electronics MLCCs - Multilayer Ceramic Capacitors RDEC71H226MWK1H03B

Description
MLCC Radial 22uf 50Vdc X7S
Request a Quote Datasheet
Description
MLCC Radial 22uf 50Vdc X7S
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 1902953 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1902953
MLCCs - Multilayer Ceramic Capacitors 1902953
MLCC Radial 22uf 50Vdc X7S

MLCC Radial 22uf 50Vdc X7S

Supplier's Site
Ceramic Capacitors - 490-16958-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16958-ND
Ceramic Capacitors 490-16958-ND
22µF ±20% 50V Ceramic Capacitor X7S Radial

22µF ±20% 50V Ceramic Capacitor X7S Radial

Buy Now Datasheet
Cap, 22Uf, 50V, Mlcc, Radial; Capacitance Murata - 94AC9274 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Uf, 50V, Mlcc, Radial; Capacitance Murata
94AC9274
Cap, 22Uf, 50V, Mlcc, Radial; Capacitance Murata 94AC9274
CAP, 22UF, 50V, MLCC, RADIAL; Capacitance:22µF; Voltage Rating:50V; Product Range:RDE Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7S; Lead Spacing:5mm; Operating Temperature RoHS Compliant: Yes

CAP, 22UF, 50V, MLCC, RADIAL; Capacitance:22µF; Voltage Rating:50V; Product Range:RDE Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7S; Lead Spacing:5mm; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - RDEC71H226MWK1H03B - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
RDEC71H226MWK1H03B
Ceramic Capacitors RDEC71H226MWK1H03B
CAP CER 22UF 50V X7S RADIAL

CAP CER 22UF 50V X7S RADIAL

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1902953 490-16958-ND 94AC9274 RDEC71H226MWK1H03B
Product Name MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Cap, 22Uf, 50V, Mlcc, Radial; Capacitance Murata Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor; Chip Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded Leaded Capacitor; Through Hole
Technology Multilayer Film Capacitors
Applications Automotive General Purpose General Purpose
RoHS Compliant Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725694 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic - 101C144U025DB2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525001P00BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details