Murata Electronics MLCCs - Multilayer Ceramic Capacitors RDEC71H106K3K1H03B

Description
MLCC Radial 10uf 50Vdc X7S
Request a Quote Datasheet
Description
MLCC Radial 10uf 50Vdc X7S
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 1902949 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1902949
MLCCs - Multilayer Ceramic Capacitors 1902949
MLCC Radial 10uf 50Vdc X7S

MLCC Radial 10uf 50Vdc X7S

Supplier's Site
Ceramic Capacitors - 490-14508-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-14508-ND
Ceramic Capacitors 490-14508-ND
10µF ±10% 50V Ceramic Capacitor X7S Radial

10µF ±10% 50V Ceramic Capacitor X7S Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1360133-RDEC71H106K3K1H03B - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1360133-RDEC71H106K3K1H03B
Capacitors - Ceramic Capacitors 1360133-RDEC71H106K3K1H03B
Win Source Part Number: 1360133-RDEC71H106K3 K1H03B Category: Capacitors - Ceramic Capacitors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 38 pct. MSL Level: Not Applicable Mfr: Murata Electronics Series: RDE Package: Bulk Product Status: Active Package / Case: Radial Base Product Number: RDEC71H Mounting Type: Through Hole HTSUS: 8532.24.0060 Capacitance: 10 µF Tolerance: ±10% Voltage - Rated: 50V Applications: General Purpose Lead Spacing: 0.197" (5.00mm) Size / Dimension: 0.217" L x 0.157" W (5.50mm x 4.00mm) Height - Seated (Max): 0.295" (7.50mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: X7S Lead Style: Formed Leads

Win Source Part Number: 1360133-RDEC71H106K3K1H03B
Category: Capacitors - Ceramic Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 38 pct.
MSL Level: Not Applicable
Mfr: Murata Electronics
Series: RDE
Package: Bulk
Product Status: Active
Package / Case: Radial
Base Product Number: RDEC71H
Mounting Type: Through Hole
HTSUS: 8532.24.0060
Capacitance: 10 µF
Tolerance: ±10%
Voltage - Rated: 50V
Applications: General Purpose
Lead Spacing: 0.197" (5.00mm)
Size / Dimension: 0.217" L x 0.157" W (5.50mm x 4.00mm)
Height - Seated (Max): 0.295" (7.50mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: X7S
Lead Style: Formed Leads

Buy Now Datasheet
Singapore, Singapore
10UF 50V Capacitor
60-RDEC71H106K3K1H03B
10UF 50V Capacitor 60-RDEC71H106K3K1H03B
CAP CER 10UF 50V X7S RADIAL Product overview: RDEC71H106K3K1H03B from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-RDEC71H106K3K1H03 B can be used for catalog matching and distributor lookup.

CAP CER 10UF 50V X7S RADIAL Product overview: RDEC71H106K3K1H03B from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-RDEC71H106K3K1H03B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - Leaded
RDEC71H106K3K1H03B
Capacitors >> Multilayer Ceramic Capacitors MLCC - Leaded RDEC71H106K3K1H03B
±10% 50V 10uF X7S Plugin,P=5mm Multilayer Ceramic Capacitors MLCC - Leaded ROHS

±10% 50V 10uF X7S Plugin,P=5mm Multilayer Ceramic Capacitors MLCC - Leaded ROHS

Supplier's Site Datasheet
Cap, 10Uf, 50V, Mlcc, Radial; Capacitance Murata - 94AC9273 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Uf, 50V, Mlcc, Radial; Capacitance Murata
94AC9273
Cap, 10Uf, 50V, Mlcc, Radial; Capacitance Murata 94AC9273
CAP, 10UF, 50V, MLCC, RADIAL; Capacitance:10µF; Voltage Rating:50V; Product Range:RDE Series; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7S; Lead Spacing:5mm; Operating Temperature RoHS Compliant: Yes

CAP, 10UF, 50V, MLCC, RADIAL; Capacitance:10µF; Voltage Rating:50V; Product Range:RDE Series; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7S; Lead Spacing:5mm; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - RDEC71H106K3K1H03B - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
RDEC71H106K3K1H03B
Ceramic Capacitors RDEC71H106K3K1H03B
CAP CER 10UF 50V X7S RADIAL

CAP CER 10UF 50V X7S RADIAL

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1902949 490-14508-ND 1360133-RDEC71H106K3K1H03B 60-RDEC71H106K3K1H03B RDEC71H106K3K1H03B 94AC9273 RDEC71H106K3K1H03B
Product Name MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors 10UF 50V Capacitor Capacitors >> Multilayer Ceramic Capacitors MLCC - Leaded Cap, 10Uf, 50V, Mlcc, Radial; Capacitance Murata Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor; Chip Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded Leaded Capacitor; Through Hole
Technology Multilayer Multilayer Film Capacitors
Applications Automotive General Purpose General Purpose
RoHS Compliant Yes Yes Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105PPS202K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details