Murata Electronics Ceramic Capacitors RDEC71H106K3K1C03B

Description
10µF ±10% 50V Ceramic Capacitor X7S Radial
Request a Quote Datasheet
Description
10µF ±10% 50V Ceramic Capacitor X7S Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - RDEC71H106K3K1C03B-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
RDEC71H106K3K1C03B-ND
Ceramic Capacitors RDEC71H106K3K1C03B-ND
10µF ±10% 50V Ceramic Capacitor X7S Radial

10µF ±10% 50V Ceramic Capacitor X7S Radial

Buy Now Datasheet
Ceramic Capacitors - RDEC71H106K3K1C03B - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
RDEC71H106K3K1C03B
Ceramic Capacitors RDEC71H106K3K1C03B
CAP CER 10UF 50V X7S RADIAL

CAP CER 10UF 50V X7S RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number RDEC71H106K3K1C03B-ND RDEC71H106K3K1C03B
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C314U7R5EE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100181KCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Film Capacitors - 1725702 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details