Murata Electronics MLCCs - Multilayer Ceramic Capacitors RDEC71E476MWK1H03B

Description
MLCC Radial 47uf 25Vdc X7S
Request a Quote Datasheet
Description
MLCC Radial 47uf 25Vdc X7S
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 1902955 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1902955
MLCCs - Multilayer Ceramic Capacitors 1902955
MLCC Radial 47uf 25Vdc X7S

MLCC Radial 47uf 25Vdc X7S

Supplier's Site
Ceramic Capacitors - 490-16956-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16956-ND
Ceramic Capacitors 490-16956-ND
47µF ±20% 25V Ceramic Capacitor X7S Radial

47µF ±20% 25V Ceramic Capacitor X7S Radial

Buy Now Datasheet
Cap, 47Uf, 25V, Mlcc, Radial; Capacitance Murata - 36AJ4105 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47Uf, 25V, Mlcc, Radial; Capacitance Murata
36AJ4105
Cap, 47Uf, 25V, Mlcc, Radial; Capacitance Murata 36AJ4105
CAP, 47UF, 25V, MLCC, RADIAL; Capacitance:47µF; Voltage Rating:25V; Product Range:RDE Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7S; Lead Spacing:5mm; Operating Temperature RoHS Compliant: Yes

CAP, 47UF, 25V, MLCC, RADIAL; Capacitance:47µF; Voltage Rating:25V; Product Range:RDE Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7S; Lead Spacing:5mm; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - RDEC71E476MWK1H03B - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
RDEC71E476MWK1H03B
Ceramic Capacitors RDEC71E476MWK1H03B
CAP CER 47UF 25V X7S RADIAL

CAP CER 47UF 25V X7S RADIAL

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1902955 490-16956-ND 36AJ4105 RDEC71E476MWK1H03B
Product Name MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Cap, 47Uf, 25V, Mlcc, Radial; Capacitance Murata Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor; Chip Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded Leaded Capacitor; Through Hole
Technology Multilayer Film Capacitors
Applications Automotive General Purpose General Purpose
RoHS Compliant Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-449-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 900000 microF
View Details
Film Capacitors - 1725669 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - CK06BX472K - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details