Murata Electronics Ceramic Capacitors RDE7U3A102J2M1H03A

Description
1000pF ±5% 1000V (1kV) Ceramic Capacitor U2J Radial
Request a Quote Datasheet
Description
1000pF ±5% 1000V (1kV) Ceramic Capacitor U2J Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-RDE7U3A102J2M1H03A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-RDE7U3A102J2M1H03A-ND
Ceramic Capacitors 490-RDE7U3A102J2M1H03A-ND
1000pF ±5% 1000V (1kV) Ceramic Capacitor U2J Radial

1000pF ±5% 1000V (1kV) Ceramic Capacitor U2J Radial

Buy Now Datasheet
Ceramic Capacitors - RDE7U3A102J2M1H03A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
RDE7U3A102J2M1H03A
Ceramic Capacitors RDE7U3A102J2M1H03A
LEADED MLCC FOR GENERAL PURPOSE

LEADED MLCC FOR GENERAL PURPOSE

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 490-RDE7U3A102J2M1H03A-ND RDE7U3A102J2M1H03A
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Ceramic Capacitors - 1763-0402RN680F250NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-450-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.20E6 microF
View Details
Film Capacitors - 1572-1023-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications General Purpose
View Details
5 suppliers