Murata Electronics Ceramic Capacitors RDE7U3A102J2K1H03B

Description
1000pF ±5% 1000V (1kV) Ceramic Capacitor U2J Radial
Request a Quote Datasheet
Description
1000pF ±5% 1000V (1kV) Ceramic Capacitor U2J Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-RDE7U3A102J2K1H03B-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-RDE7U3A102J2K1H03B-ND
Ceramic Capacitors 490-RDE7U3A102J2K1H03B-ND
1000pF ±5% 1000V (1kV) Ceramic Capacitor U2J Radial

1000pF ±5% 1000V (1kV) Ceramic Capacitor U2J Radial

Buy Now Datasheet
Ceramic Capacitors - RDE7U3A102J2K1H03B - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
RDE7U3A102J2K1H03B
Ceramic Capacitors RDE7U3A102J2K1H03B
CAP CER 1000PF 1KV U2J RADIAL

CAP CER 1000PF 1KV U2J RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 490-RDE7U3A102J2K1H03B-ND RDE7U3A102J2K1H03B
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-422-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 2.40E6 microF
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitor - Multilayer - M39014/05-2103 - Richardson RFPD
Specs
Technology Multilayer
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.2200 microF
View Details