Murata Electronics 100PF 1KV Capacitor RDE7U3A101J2M1H03A

Description
CAP CER 100PF 1KV U2J RADIAL Product overview: RDE7U3A101J2M1H03A from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100PF, 1KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100PF, 1KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-RDE7U3A101J2M1H03 A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 100PF 1KV U2J RADIAL Product overview: RDE7U3A101J2M1H03A from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100PF, 1KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100PF, 1KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-RDE7U3A101J2M1H03 A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
100PF 1KV Capacitor
60-RDE7U3A101J2M1H03A
100PF 1KV Capacitor 60-RDE7U3A101J2M1H03A
CAP CER 100PF 1KV U2J RADIAL Product overview: RDE7U3A101J2M1H03A from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100PF, 1KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100PF, 1KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-RDE7U3A101J2M1H03 A can be used for catalog matching and distributor lookup.

CAP CER 100PF 1KV U2J RADIAL Product overview: RDE7U3A101J2M1H03A from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100PF, 1KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100PF, 1KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-RDE7U3A101J2M1H03A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-RDE7U3A101J2M1H03ACT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 100PF 1KV U2J RADIAL

CAP CER 100PF 1KV U2J RADIAL

Buy Now Datasheet
Ceramic Capacitors - 490-RDE7U3A101J2M1H03ATB-ND - DigiKey
Thief River Falls, MN, United States
100pF ±5% 1000V (1kV) Ceramic Capacitor U2J Radial

100pF ±5% 1000V (1kV) Ceramic Capacitor U2J Radial

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Capacitors Capacitors
Product Number 60-RDE7U3A101J2M1H03A 490-RDE7U3A101J2M1H03ACT-ND
Product Name 100PF 1KV Capacitor Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 1.00E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C114U010BH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Ceramic Capacitors - 0603J0100100KCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details