Win Source Part Number: 1337661-RDE5C3A331J2
Category: Capacitors - Ceramic Capacitors
Series: *
Package: Bulk
Standard Package: 500
ECCN: EAR99
Fake Threat In the Open Market: 42 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.24.0060
Mfr: Murata Electronics
Base Product Number: RDE5C3A
CAP CER Product overview: RDE5C3A331J2K1H03B from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-RDE5C3A331J2K1H03
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 490-RDE5C3A331J2K1H03B-ND | 1337661-RDE5C3A331J2K1H03B | 60-RDE5C3A331J2K1H03B |
| Product Name | Ceramic Capacitors | Capacitors - Ceramic Capacitors | Capacitor |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Applications | General Purpose | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |