Murata Electronics Ceramic Capacitors RDE5C2A8R0D0P1H03B

Description
8pF ±0.5pF 100V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
8pF ±0.5pF 100V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-8805-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-8805-ND
Ceramic Capacitors 490-8805-ND
8pF ±0.5pF 100V Ceramic Capacitor C0G, NP0 Radial

8pF ±0.5pF 100V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Ceramic Capacitors - RDE5C2A8R0D0P1H03B - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
RDE5C2A8R0D0P1H03B
Ceramic Capacitors RDE5C2A8R0D0P1H03B
CAP CER 8PF 100V NP0 RADIAL

CAP CER 8PF 100V NP0 RADIAL

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - RDE5C2A8R0D0P1H03B - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
RDE5C2A8R0D0P1H03B
Capacitors - Ceramic Capacitors RDE5C2A8R0D0P1H03B
CAP CER 8PF 100V NP0 RADIAL

CAP CER 8PF 100V NP0 RADIAL

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 490-8805-ND RDE5C2A8R0D0P1H03B RDE5C2A8R0D0P1H03B
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 100 volts 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-445-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 380000 microF
View Details
Film Capacitors - 1725905 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Film Capacitors - 2002-102MPW630K - New Yorker Electronics Co., Inc.
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
View Details
3 suppliers