Murata Electronics Ceramic Capacitors RDE5C2A820J0M1H03A

Description
82pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
82pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-9130-3-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-9130-3-ND
Ceramic Capacitors 490-9130-3-ND
82pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial

82pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Ceramic Capacitors - 490-9130-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-9130-1-ND
Ceramic Capacitors 490-9130-1-ND
82pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial

82pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Ceramic Capacitors - RDE5C2A820J0M1H03A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
RDE5C2A820J0M1H03A
Ceramic Capacitors RDE5C2A820J0M1H03A
CAP CER 82PF 100V C0G/NP0 RADIAL

CAP CER 82PF 100V C0G/NP0 RADIAL

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - RDE5C2A820J0M1H03A - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
RDE5C2A820J0M1H03A
Capacitors - Ceramic Capacitors RDE5C2A820J0M1H03A
CAP CER 82PF 100V C0G/NP0 RADIAL

CAP CER 82PF 100V C0G/NP0 RADIAL

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 490-9130-3-ND RDE5C2A820J0M1H03A RDE5C2A820J0M1H03A
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-705-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 470000 microF
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Film Capacitors - 1726041 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details