Murata Electronics Ceramic Capacitors RDE5C2A6R0D0M1H03A

Description
6pF ±0.5pF 100V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
6pF ±0.5pF 100V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-9126-3-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-9126-3-ND
Ceramic Capacitors 490-9126-3-ND
6pF ±0.5pF 100V Ceramic Capacitor C0G, NP0 Radial

6pF ±0.5pF 100V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - RDE5C2A6R0D0M1H03A - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
RDE5C2A6R0D0M1H03A
Capacitors - Ceramic Capacitors RDE5C2A6R0D0M1H03A
CAP CER 6PF 100V C0G/NP0 RADIAL

CAP CER 6PF 100V C0G/NP0 RADIAL

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 490-9126-3-ND RDE5C2A6R0D0M1H03A
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
WVDC 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-1159-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - CK06BX472K - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details