Murata Electronics Ceramic Capacitors RDE5C2A5R0C0S1H03A

Description
5pF ±0.25pF 100V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
5pF ±0.25pF 100V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-9121-3-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-9121-3-ND
Ceramic Capacitors 490-9121-3-ND
5pF ±0.25pF 100V Ceramic Capacitor C0G, NP0 Radial

5pF ±0.25pF 100V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Ceramic Capacitors - 490-9121-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-9121-1-ND
Ceramic Capacitors 490-9121-1-ND
5pF ±0.25pF 100V Ceramic Capacitor C0G, NP0 Radial

5pF ±0.25pF 100V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Singapore, Singapore
5PF 100V Capacitor
60-RDE5C2A5R0C0S1H03A
5PF 100V Capacitor 60-RDE5C2A5R0C0S1H03A
CAP CER 5PF 100V C0G/NP0 RADIAL Product overview: RDE5C2A5R0C0S1H03A from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 5PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-RDE5C2A5R0C0S1H03 A can be used for catalog matching and distributor lookup.

CAP CER 5PF 100V C0G/NP0 RADIAL Product overview: RDE5C2A5R0C0S1H03A from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 5PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-RDE5C2A5R0C0S1H03A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - RDE5C2A5R0C0S1H03A - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
RDE5C2A5R0C0S1H03A
Capacitors - Ceramic Capacitors RDE5C2A5R0C0S1H03A
CAP CER 5PF 100V C0G/NP0 RADIAL

CAP CER 5PF 100V C0G/NP0 RADIAL

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 490-9121-3-ND 60-RDE5C2A5R0C0S1H03A RDE5C2A5R0C0S1H03A
Product Name Ceramic Capacitors 5PF 100V Capacitor Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 100 volts 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525002P40HQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
7 suppliers
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-702-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 100000 microF
View Details