CAP CER 56PF 100V C0G/NP0 RADIAL Product overview: RDE5C2A560J0S1H03A from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 56PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 56PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-RDE5C2A560J0S1H03
56pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial
56pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial
CAP CER 56PF 100V C0G/NP0 RADIAL
CAP CER 56PF 100V C0G/NP0 RADIAL
| ERSAELECTRONICS PTE. LTD. | DigiKey | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 60-RDE5C2A560J0S1H03A | 490-RDE5C2A560J0S1H03ATB-ND | RDE5C2A560J0S1H03A | RDE5C2A560J0S1H03A |
| Product Name | 56PF 100V Capacitor | Ceramic Capacitors | Capacitors - Ceramic Capacitors | Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole |
| RoHS Compliant | Yes | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 5.60E-5 microF | 5.60E-5 microF | 5.60E-5 microF |