Murata Power Solutions Ceramic Capacitors RDE5C2A3R0C0M1H03A

Description
3pF ±0.25pF 100V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
3pF ±0.25pF 100V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-9108-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-9108-1-ND
Ceramic Capacitors 490-9108-1-ND
3pF ±0.25pF 100V Ceramic Capacitor C0G, NP0 Radial

3pF ±0.25pF 100V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Ceramic Capacitors - 490-9108-3-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-9108-3-ND
Ceramic Capacitors 490-9108-3-ND
3pF ±0.25pF 100V Ceramic Capacitor C0G, NP0 Radial

3pF ±0.25pF 100V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Singapore, Singapore
3PF 100V Capacitor
60-RDE5C2A3R0C0M1H03A
3PF 100V Capacitor 60-RDE5C2A3R0C0M1H03A
CAP CER 3PF 100V C0G/NP0 RADIAL Product overview: RDE5C2A3R0C0M1H03A from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-RDE5C2A3R0C0M1H03 A can be used for catalog matching and distributor lookup.

CAP CER 3PF 100V C0G/NP0 RADIAL Product overview: RDE5C2A3R0C0M1H03A from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-RDE5C2A3R0C0M1H03A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - RDE5C2A3R0C0M1H03A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
RDE5C2A3R0C0M1H03A
Ceramic Capacitors RDE5C2A3R0C0M1H03A
CAP CER 3PF 100V C0G/NP0 RADIAL

CAP CER 3PF 100V C0G/NP0 RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 490-9108-1-ND 60-RDE5C2A3R0C0M1H03A RDE5C2A3R0C0M1H03A
Product Name Ceramic Capacitors 3PF 100V Capacitor Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
WVDC 100 volts 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitor, 10Uf, 100V, 10%, Smd; Dielectric Type Cornell Dubilier - 95W9732 - Newark, An Avnet Company
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
View Details
2 suppliers
Power Electronic Capacitor - W3A(WLE series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100122GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details