Murata RDE5C2A2R0C0M1H03A
Murata RDE5C2A2R0C0M1H03A
2pF ±0.25pF 100V Ceramic Capacitor C0G, NP0 Radial
2pF ±0.25pF 100V Ceramic Capacitor C0G, NP0 Radial
CAP CER 2PF 100V C0G/NP0 RADIAL Product overview: RDE5C2A2R0C0M1H03A from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-RDE5C2A2R0C0M1H03
CAP CER 2PF 100V C0G/NP0 RADIAL
| RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1504026 | 490-9096-1-ND | 60-RDE5C2A2R0C0M1H03A | RDE5C2A2R0C0M1H03A |
| Product Name | MLCCs - Multilayer Ceramic Capacitors | Ceramic Capacitors | 2PF 100V Capacitor | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole |
| Technology | Multilayer | Film Capacitors | ||
| Applications | Automotive | General Purpose | General Purpose | |
| RoHS Compliant | Yes | Yes | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition |