Murata Power Solutions Ceramic Capacitors RDE5C2A270J0M1H03A

Description
27pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
27pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-9090-3-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-9090-3-ND
Ceramic Capacitors 490-9090-3-ND
27pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial

27pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Ceramic Capacitors - 490-9090-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-9090-1-ND
Ceramic Capacitors 490-9090-1-ND
27pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial

27pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Singapore, Singapore
27PF 100V Capacitor
60-RDE5C2A270J0M1H03A
27PF 100V Capacitor 60-RDE5C2A270J0M1H03A
CAP CER 27PF 100V C0G/NP0 RADIAL Product overview: RDE5C2A270J0M1H03A from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 27PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 27PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-RDE5C2A270J0M1H03 A can be used for catalog matching and distributor lookup.

CAP CER 27PF 100V C0G/NP0 RADIAL Product overview: RDE5C2A270J0M1H03A from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 27PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 27PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-RDE5C2A270J0M1H03A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MLCCs - Multilayer Ceramic Capacitors - 1504025 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1504025
MLCCs - Multilayer Ceramic Capacitors 1504025
MLCC Radial 100Vdc 27pF C0G

MLCC Radial 100Vdc 27pF C0G

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1503982 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1503982
MLCCs - Multilayer Ceramic Capacitors 1503982
MLCC Radial 100Vdc 27pF C0G

MLCC Radial 100Vdc 27pF C0G

Supplier's Site
Capacitors - Ceramic Capacitors - RDE5C2A270J0M1H03A - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
RDE5C2A270J0M1H03A
Capacitors - Ceramic Capacitors RDE5C2A270J0M1H03A
CAP CER 27PF 100V C0G/NP0 RADIAL

CAP CER 27PF 100V C0G/NP0 RADIAL

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-9090-3-ND 60-RDE5C2A270J0M1H03A 1504025 RDE5C2A270J0M1H03A
Product Name Ceramic Capacitors 27PF 100V Capacitor MLCCs - Multilayer Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Chip Capacitor Leaded Capacitor
Applications General Purpose Automotive General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3A(WLE series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminium Capacitors - 1701231 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-448-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 650000 microF
View Details
Ceramic Capacitors - C0805C221J1GAC - 914159-C0805C221J1GAC - Win Source Electronics
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Style Surface Mount Technology
View Details
2 suppliers