22pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial
22pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial
CAP CER 22PF 100V C0G/NP0 RADIAL Product overview: RDE5C2A220J0M1H03A from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-RDE5C2A220J0M1H03
MLCC Radial Capacitors 100Vdc 22pF C0G
MLCC Radial Capacitors 100Vdc 22pF C0G
MLCC Radial Capacitors 100Vdc 22pF C0G
CAP, 22PF, 100V, MLCC, RADIAL; Capacitance:22pF; Voltage Rating:100V; Product Range:RDE Series; Capacitance Tolerance:± 5%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:C0G / NP0; Lead Spacing:5mm; Operating RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 490-9084-1-ND | 60-RDE5C2A220J0M1H03A | 1335707P | 1335707 | 94AC9343 |
| Product Name | Ceramic Capacitors | 22PF 100V Capacitor | MLCCs - Multilayer Ceramic Capacitors | MLCCs - Multilayer Ceramic Capacitors | Cap, 22Pf, 100V, Mlcc, Radial; Capacitance Murata |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Chip Capacitor | Leaded Capacitor; Radial Leaded |
| Applications | General Purpose | Automotive | Automotive | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition; C0G | Ceramic Composition | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |