1pF ±0.25pF 100V Ceramic Capacitor C0G, NP0 Radial
1pF ±0.25pF 100V Ceramic Capacitor C0G, NP0 Radial
CAP CER 1PF 100V C0G/NP0 RADIAL Product overview: RDE5C2A1R0C0S1H03A from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-RDE5C2A1R0C0S1H03
CAP CER 1PF 100V C0G/NP0 RADIAL
| DigiKey | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 490-9083-3-ND | 60-RDE5C2A1R0C0S1H03A | RDE5C2A1R0C0S1H03A |
| Product Name | Ceramic Capacitors | 1PF 100V Capacitor | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| Applications | General Purpose | General Purpose; General Purpose | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | |
| WVDC | 100 volts | 100 volts | 100 volts |