Murata Power Solutions Ceramic Capacitors RDE5C2A152J0M1H03A

Description
1500pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
1500pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-9074-3-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-9074-3-ND
Ceramic Capacitors 490-9074-3-ND
1500pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial

1500pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Ceramic Capacitors - 490-9074-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-9074-1-ND
Ceramic Capacitors 490-9074-1-ND
1500pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial

1500pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Singapore, Singapore
1500PF 100V Capacitor
60-RDE5C2A152J0M1H03A
1500PF 100V Capacitor 60-RDE5C2A152J0M1H03A
CAP CER 1500PF 100V C0G/NP0 RAD Product overview: RDE5C2A152J0M1H03A from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1500PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1500PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-RDE5C2A152J0M1H03 A can be used for catalog matching and distributor lookup.

CAP CER 1500PF 100V C0G/NP0 RAD Product overview: RDE5C2A152J0M1H03A from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1500PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1500PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-RDE5C2A152J0M1H03A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MLCCs - Multilayer Ceramic Capacitors - 1503981 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1503981
MLCCs - Multilayer Ceramic Capacitors 1503981
MLCC Radial 100Vdc 1500pF C0G

MLCC Radial 100Vdc 1500pF C0G

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1504024 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1504024
MLCCs - Multilayer Ceramic Capacitors 1504024
MLCC Radial 100Vdc 1500pF C0G

MLCC Radial 100Vdc 1500pF C0G

Supplier's Site
Cap, 1500Pf, 100V, Mlcc, Radial; Capacitance Murata - 94AC9342 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1500Pf, 100V, Mlcc, Radial; Capacitance Murata
94AC9342
Cap, 1500Pf, 100V, Mlcc, Radial; Capacitance Murata 94AC9342
CAP, 1500PF, 100V, MLCC, RADIAL; Capacitance:1500pF; Voltage Rating:100V; Product Range:RDE Series; Capacitance Tolerance:± 5%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:C0G / NP0; Lead Spacing:5mm; Operating RoHS Compliant: Yes

CAP, 1500PF, 100V, MLCC, RADIAL; Capacitance:1500pF; Voltage Rating:100V; Product Range:RDE Series; Capacitance Tolerance:± 5%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:C0G / NP0; Lead Spacing:5mm; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-9074-3-ND 60-RDE5C2A152J0M1H03A 1503981 94AC9342
Product Name Ceramic Capacitors 1500PF 100V Capacitor MLCCs - Multilayer Ceramic Capacitors Cap, 1500Pf, 100V, Mlcc, Radial; Capacitance Murata
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Chip Capacitor Leaded Capacitor; Radial Leaded
Applications General Purpose Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-704-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 330000 microF
View Details
Aluminium Capacitors - 1701278 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details