Murata Power Solutions 150PF 100V Capacitor RDE5C2A151J0M1H03A

Description
CAP CER 150PF 100V C0G/NP0 RAD Product overview: RDE5C2A151J0M1H03A from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 150PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-RDE5C2A151J0M1H03 A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 150PF 100V C0G/NP0 RAD Product overview: RDE5C2A151J0M1H03A from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 150PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-RDE5C2A151J0M1H03 A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
150PF 100V Capacitor
60-RDE5C2A151J0M1H03A
150PF 100V Capacitor 60-RDE5C2A151J0M1H03A
CAP CER 150PF 100V C0G/NP0 RAD Product overview: RDE5C2A151J0M1H03A from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 150PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-RDE5C2A151J0M1H03 A can be used for catalog matching and distributor lookup.

CAP CER 150PF 100V C0G/NP0 RAD Product overview: RDE5C2A151J0M1H03A from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 150PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-RDE5C2A151J0M1H03A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-9072-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-9072-1-ND
Ceramic Capacitors 490-9072-1-ND
150pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial

150pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Ceramic Capacitors - 490-9072-3-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-9072-3-ND
Ceramic Capacitors 490-9072-3-ND
150pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial

150pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 1335706P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1335706P
MLCCs - Multilayer Ceramic Capacitors 1335706P
MLCC Radial Capacitors 100Vdc 150pF C0G

MLCC Radial Capacitors 100Vdc 150pF C0G

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1335706 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1335706
MLCCs - Multilayer Ceramic Capacitors 1335706
MLCC Radial Capacitors 100Vdc 150pF C0G

MLCC Radial Capacitors 100Vdc 150pF C0G

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1692840 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1692840
MLCCs - Multilayer Ceramic Capacitors 1692840
MLCC Radial Capacitors 100Vdc 150pF C0G

MLCC Radial Capacitors 100Vdc 150pF C0G

Supplier's Site
Ceramic Capacitors - RDE5C2A151J0M1H03A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
RDE5C2A151J0M1H03A
Ceramic Capacitors RDE5C2A151J0M1H03A
CAP CER 150PF 100V C0G/NP0 RAD

CAP CER 150PF 100V C0G/NP0 RAD

Supplier's Site Datasheet
Cap, 150Pf, 100V, Mlcc, Radial; Capacitance Murata - 94AC9341 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 150Pf, 100V, Mlcc, Radial; Capacitance Murata
94AC9341
Cap, 150Pf, 100V, Mlcc, Radial; Capacitance Murata 94AC9341
CAP, 150PF, 100V, MLCC, RADIAL; Capacitance:150pF; Voltage Rating:100V; Product Range:RDE Series; Capacitance Tolerance:± 5%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:C0G / NP0; Lead Spacing:5mm; Operating RoHS Compliant: Yes

CAP, 150PF, 100V, MLCC, RADIAL; Capacitance:150pF; Voltage Rating:100V; Product Range:RDE Series; Capacitance Tolerance:± 5%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:C0G / NP0; Lead Spacing:5mm; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-RDE5C2A151J0M1H03A 490-9072-1-ND 1335706P 1335706 RDE5C2A151J0M1H03A 94AC9341
Product Name 150PF 100V Capacitor Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Cap, 150Pf, 100V, Mlcc, Radial; Capacitance Murata
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Chip Capacitor Leaded Capacitor; Through Hole Leaded Capacitor; Radial Leaded
RoHS Compliant Yes Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; C0G Ceramic Composition Ceramic Composition
Capacitance Range 1.50E-4 microF 1.50E-4 microF 1.50E-4 microF 1.50E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701283 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - M39014/011575 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0603B103K101NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details