CAP CER 15PF 100V C0G/NP0 RADIAL Product overview: RDE5C2A150J0S1H03A from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 15PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-RDE5C2A150J0S1H03
15pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial
15pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial
| ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 60-RDE5C2A150J0S1H03A | 490-9071-3-ND |
| Product Name | 15PF 100V Capacitor | Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| RoHS Compliant | Yes | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition |
| Capacitance Range | 1.50E-5 microF |