Murata Electronics Ceramic Capacitors RDE5C2A120J0M1H03A

Description
12pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
12pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-9064-3-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-9064-3-ND
Ceramic Capacitors 490-9064-3-ND
12pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial

12pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - RDE5C2A120J0M1H03A - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
RDE5C2A120J0M1H03A
Capacitors - Ceramic Capacitors RDE5C2A120J0M1H03A
CAP CER 12PF 100V C0G/NP0 RADIAL

CAP CER 12PF 100V C0G/NP0 RADIAL

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 490-9064-3-ND RDE5C2A120J0M1H03A
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-431-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 900000 microF
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Aluminum Electrolytic - 101C374U016CF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details