Murata Power Solutions Ceramic Capacitors RDE5C2A102J0M1H03A

Description
1000pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
1000pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-9062-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-9062-1-ND
Ceramic Capacitors 490-9062-1-ND
1000pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial

1000pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Ceramic Capacitors - 490-9062-3-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-9062-3-ND
Ceramic Capacitors 490-9062-3-ND
1000pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial

1000pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 1503980 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1503980
MLCCs - Multilayer Ceramic Capacitors 1503980
MLCC Radial 100Vdc 1000pF C0G

MLCC Radial 100Vdc 1000pF C0G

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1504023 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1504023
MLCCs - Multilayer Ceramic Capacitors 1504023
MLCC Radial 100Vdc 1000pF C0G

MLCC Radial 100Vdc 1000pF C0G

Supplier's Site
Singapore, Singapore
1000PF 100V Capacitor
60-RDE5C2A102J0M1H03A
1000PF 100V Capacitor 60-RDE5C2A102J0M1H03A
CAP CER 1000PF 100V C0G/NP0 RAD Product overview: RDE5C2A102J0M1H03A from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-RDE5C2A102J0M1H03 A can be used for catalog matching and distributor lookup.

CAP CER 1000PF 100V C0G/NP0 RAD Product overview: RDE5C2A102J0M1H03A from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-RDE5C2A102J0M1H03A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1330215-RDE5C2A102J0M1H03A - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1330215-RDE5C2A102J0M1H03A
Capacitors - Ceramic Capacitors 1330215-RDE5C2A102J0M1H03A
Manufacturer: Murata Electronics Win Source Part Number: 1330215-RDE5C2A102J0 M1H03A Category: Capacitors>Ceramic Capacitors Packaging: Cut Tape (CT),Tape & Box (TB) Size / Dimension: 0.157" L x 0.098" W (4.00mm x 2.50mm) Applications: General Purpose Height - Seated (Max): 0.236" (6.00mm) Standard Package: 2,000 Mounting: Through Hole Capacitance: 1000 pF Tolerance: ±5% Voltage - Rated: 100V Temperature Coefficient: C0G, NP0 Lead Spacing: 0.197" (5.00mm) Temperature Range - Operating: -55°C ~ 125°C Case / Package: Radial ECCN: EAR99 Fake Threat In the Open Market: 81 MSL Level: Not Applicable HTSUS: 8532.24.0060 Other Part Number: 490-9062-3,490-9062- 1 Base Product Number: RDE5C2A RoHS Status: ROHS3 Compliant

Manufacturer: Murata Electronics
Win Source Part Number: 1330215-RDE5C2A102J0M1H03A
Category: Capacitors>Ceramic Capacitors
Packaging: Cut Tape (CT),Tape & Box (TB)
Size / Dimension: 0.157" L x 0.098" W (4.00mm x 2.50mm)
Applications: General Purpose
Height - Seated (Max): 0.236" (6.00mm)
Standard Package: 2,000
Mounting: Through Hole
Capacitance: 1000 pF
Tolerance: ±5%
Voltage - Rated: 100V
Temperature Coefficient: C0G, NP0
Lead Spacing: 0.197" (5.00mm)
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: Radial
ECCN: EAR99
Fake Threat In the Open Market: 81
MSL Level: Not Applicable
HTSUS: 8532.24.0060
Other Part Number: 490-9062-3,490-9062-1
Base Product Number: RDE5C2A
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Cap, 1000Pf, 100V, Mlcc, Radial; Capacitance Murata - 94AC9340 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1000Pf, 100V, Mlcc, Radial; Capacitance Murata
94AC9340
Cap, 1000Pf, 100V, Mlcc, Radial; Capacitance Murata 94AC9340
CAP, 1000PF, 100V, MLCC, RADIAL; Capacitance:1000pF; Voltage Rating:100V; Product Range:RDE Series; Capacitance Tolerance:± 5%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:C0G / NP0; Lead Spacing:5mm; Operating RoHS Compliant: Yes

CAP, 1000PF, 100V, MLCC, RADIAL; Capacitance:1000pF; Voltage Rating:100V; Product Range:RDE Series; Capacitance Tolerance:± 5%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:C0G / NP0; Lead Spacing:5mm; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-9062-1-ND 1503980 60-RDE5C2A102J0M1H03A 1330215-RDE5C2A102J0M1H03A 94AC9340
Product Name Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors 1000PF 100V Capacitor Capacitors - Ceramic Capacitors Cap, 1000Pf, 100V, Mlcc, Radial; Capacitance Murata
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Chip Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded
Applications General Purpose Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-698-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Box-Type Metallized Polyester Film Capacitor - W24(CL23B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C233U025AH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details